Search
Filters

STTH2003CT

Part No :
STTH2003CT
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 300V 10A TO220AB
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
75+
$0.6770
$50.775
175+
$0.5730
$100.275
270+
$0.5560
$150.120
375+
$0.5380
$201.750
480+
$0.5210
$250.080
640+
$0.4690
$300.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 124,073 pieces can ship immediately
MOQ: 75 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038599-STTH2003CT
Family Name STTH2003
Introduction Date October 18, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
VS-20CTH03-M3;  FEPE16FT-E3/45;  FEP16FT_Q; 
The STTH2003CT, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 300V and 1.25V @ 10A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 20μA @ 300V. The device is offered in TO-220AB Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038599-STTH2003CT
Family Name STTH2003
Introduction Date October 18, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
VS-20CTH03-M3;  FEPE16FT-E3/45;  FEP16FT_Q; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH2003CT
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
STTH2003CT Price

STTH2003CT Datasheet
STTH2003CT Application

STTH2003CT Replacement
STTH2003CT Pdf

STTH2003CT Pinout
STTH2003CT Image

STTH2003CT Picture
STTH2003CT In Stock

STTH2003CT Distributor
STTH2003CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
3 x 3 mm Power Amplifier Module LTE Band13/14 (777-798 MHz)
11
IC REG BUCK BST PROG 0.8A 20BUMP
1467
IC ADC 18BIT 2MSPS SAR 48-LQFP
30
IC ADC 12BIT REF/CLOCK 24SOIC
1

Top Sellers