Search
Filters

STTH20R04FP

Part No :
STTH20R04FP
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 400V 20A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 146 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 20μA @ 400V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054310-STTH20R04FP
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH20R04FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 400V and 1.7V @ 20A, separately. The highest operating temperature of the STTH20R04FP is 175°C (Max). It can deliver 20A average rectified current and 20μA @ 400V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 20μA @ 400V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054310-STTH20R04FP
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH20R04FP
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
STTH20R04FP Price

STTH20R04FP Datasheet
STTH20R04FP Application

STTH20R04FP Replacement
STTH20R04FP Pdf

STTH20R04FP Pinout
STTH20R04FP Image

STTH20R04FP Picture
STTH20R04FP In Stock

STTH20R04FP Distributor
STTH20R04FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
3-Phase Brushless DC (BLDC) Motor Gate Driver with Power Module, Sleep Mode, and LIN Transceiver
73
Switching Voltage Regulators
1620
MOSFET N-CH 650V 17.5A TO220
600
DOCSIS 3.0 STB FRONT END I-TEMP
Low Voltage Standard CMOS Voltage Detector ICs | IC VOLT DETECTOR STD 5-SSOP
600
IC LATCH QUINT TYPE D 16-DIP
620
16-BIT DIGITAL-TO-ANALOG CONVERTER with 16-Bit Bus Interface
42
IC LATCH OCTAL D-TYPE 20-TSSOP
1286

Top Sellers