Search
Filters

STTH3002CG-TR

Part No :
STTH3002CG-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 200V 15A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
110+
€0.422
€46.405
250+
€0.357
€89.223
390+
€0.346
€135.022
535+
€0.336
€179.509
685+
€0.325
€222.522
915+
€0.292
€267.107
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,890 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 22ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031575-STTH3002CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
The STTH3002CG-TR, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.05V @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 20μA @ 200V. The device is offered in D2PAK Reel - TR and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 22ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031575-STTH3002CG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3002CG-TR
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
STTH3002CG-TR Price

STTH3002CG-TR Datasheet
STTH3002CG-TR Application

STTH3002CG-TR Replacement
STTH3002CG-TR Pdf

STTH3002CG-TR Pinout
STTH3002CG-TR Image

STTH3002CG-TR Picture
STTH3002CG-TR In Stock

STTH3002CG-TR Distributor
STTH3002CG-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
High ESD-Protected, Fail-Safe, Slew-Rate-Limited
172
DIODE ZENER 8.2V 200MW SOT323
3600
RPM-Based Fan Controller with HW Thermal Shutdown
362
GENLINXTM GS9022A Digital Video Serializer
4
IC A/D CONV 8BIT SRL IN/OUT8SOIC
41

Top Sellers