Search
Filters

STTH3002CG

Part No :
STTH3002CG
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 200V 15A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,725 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 22ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 111124-STTH3002CG
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Quantity per package 50
The STTH3002CG, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.05V @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 20μA @ 200V. The device is offered in D2PAK Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 22ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 111124-STTH3002CG
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Quantity per package 50
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3002CG
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
STTH3002CG Price

STTH3002CG Datasheet
STTH3002CG Application

STTH3002CG Replacement
STTH3002CG Pdf

STTH3002CG Pinout
STTH3002CG Image

STTH3002CG Picture
STTH3002CG In Stock

STTH3002CG Distributor
STTH3002CG Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC FAN CONTROLLER
600
RELAY GEN PURPOSE DPDT 8A 12V
164
IC MPU SUPERVISR 2.32V SOT23-5 / Processor Supervisor 2.32V 1 Active Low/Push-Pull 5-Pin SOT-23 T/R
75
IC SUPERVISOR/SEQUENCER 32-LQFP
305
TVS DIODE 22VWM 35.5VC DO204AC
1200

Top Sellers