Search
Filters

STTH3002CT

Part No :
STTH3002CT
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 200V 15A TO220AB
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
30+
$1.7190
$51.570
75+
$1.4190
$106.425
110+
$1.3760
$151.360
155+
$1.3330
$206.615
195+
$1.2900
$251.550
260+
$1.1610
$301.860
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 35 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 22ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038284-STTH3002CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Quantity per package 50
The STTH3002CT, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.05V @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 20μA @ 200V. The device is offered in TO-220AB Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 22ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038284-STTH3002CT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Quantity per package 50
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3002CT
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
STTH3002CT Price

STTH3002CT Datasheet
STTH3002CT Application

STTH3002CT Replacement
STTH3002CT Pdf

STTH3002CT Pinout
STTH3002CT Image

STTH3002CT Picture
STTH3002CT In Stock

STTH3002CT Distributor
STTH3002CT Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.3MHZ RRO 14SOIC
818
Single Chip 12-Bit Data Acquisition Systems
10
MIC COND ANALOG OMNI -45DB
352
FERRITE BEAD 180 OHM 0402 1LN
1400

Top Sellers