We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH3002CW

Part No : STTH3002CW
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 15A TO247-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
$0.913
$50.215
130+
$0.773
$100.490
205+
$0.749
$153.545
280+
$0.726
$203.280
360+
$0.703
$253.080
475+
$0.632
$300.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 673 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 22ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 037149-STTH3002CW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Quantity per package 30
The STTH3002CW, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.05V @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 20μA @ 200V. The device is offered in TO-247-3 Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 22ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 037149-STTH3002CW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Quantity per package 30
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH3002CW
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
STTH3002CW Price

STTH3002CW Datasheet
STTH3002CW Application

STTH3002CW Replacement
STTH3002CW Pdf

STTH3002CW Pinout
STTH3002CW Image

STTH3002CW Picture
STTH3002CW In Stock

STTH3002CW Distributor
STTH3002CW Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC OPAMP ISOLATION 14SSOP
140
TRANS NPN BIPO 70MA 10V SMCP
600
IC AMP AUDIO PWR 1.1W MONO 8WQFN
599
4-Mbit (256K x 16) Static RAM
10
TRANS PREBIAS NPN 150MW EMT3
300
IC REG LDO 1V 0.15A 6SON
350
IC DIFF LINE DVR/RCVR PR 14-SOIC
1480
N-CHANNEL MOS FET FOR SWITCHING
52