Search
Filters

STTH30L06CG-TR

Part No :
STTH30L06CG-TR
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 600V 20A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 918 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 15μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 124709-STTH30L06CG-TR
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
The STTH30L06CG-TR, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 600V and 1.55V @ 15A ,respectively. The average value of the forward current is 20A. Its reverse leakage current is typically 15μA @ 600V. The device is offered in D2PAK Reel - TR and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 15μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 124709-STTH30L06CG-TR
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH30L06CG-TR
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
STTH30L06CG-TR Price

STTH30L06CG-TR Datasheet
STTH30L06CG-TR Application

STTH30L06CG-TR Replacement
STTH30L06CG-TR Pdf

STTH30L06CG-TR Pinout
STTH30L06CG-TR Image

STTH30L06CG-TR Picture
STTH30L06CG-TR In Stock

STTH30L06CG-TR Distributor
STTH30L06CG-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC DVR LO/HI SIDE OCT POWERSSO29
975
3A, DC/DC Converter with Dual Rail-to-Rail Current Sense
FUSE CERAMIC 20A 500VAC/VDC 3AB / Axial Lead & Cartridge Fuses 3AB > Fast-Acting > 505 Series
60
TVS DIODE 17.1VWM 27.7VC SMA
500
PNP SURFACE MOUNT SMALL SIGNAL TRANSISTOR
120
IC EEPROM 8KBIT 5MHZ 8SOP
497
IC SDRAM 16MBIT 143MHZ 50TSOP
305
IC SWITCH 5-PORT 10/100 128QFP / Ethernet Switch 5-Port 100Mbps 128-Pin PQFP Tray
30

Top Sellers