Search
Filters

STTH30L06CW

Part No :
STTH30L06CW
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 600V 20A TO247-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
25+
$2.350
$58.750
55+
$1.989
$109.395
80+
$1.928
$154.240
110+
$1.868
$205.480
140+
$1.808
$253.120
185+
$1.627
$300.995
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,710 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 15μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 054031-STTH30L06CW
Family Name STTH30L06C
Introduction Date September 06, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
DSEC30-06ASN; FFAF20U60DNTU;  HFA16PA60C;  
The STTH30L06CW, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 600V and 1.55V @ 15A ,respectively. The average value of the forward current is 20A. Its reverse leakage current is typically 15μA @ 600V. The device is offered in TO-247-3 Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 15μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 054031-STTH30L06CW
Family Name STTH30L06C
Introduction Date September 06, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
DSEC30-06ASN; FFAF20U60DNTU;  HFA16PA60C;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH30L06CW
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
STTH30L06CW Price

STTH30L06CW Datasheet
STTH30L06CW Application

STTH30L06CW Replacement
STTH30L06CW Pdf

STTH30L06CW Pinout
STTH30L06CW Image

STTH30L06CW Picture
STTH30L06CW In Stock

STTH30L06CW Distributor
STTH30L06CW Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
Parallel RTC With CPU Supervisor
4
SMD Efficient Fast Recovery Rectifier
1000
131,072 WORD x 8 BIT STATIC RAM
80
FIXED IND 10UH 185MA 2 OHM SMD
1800
GENERAL PUROSE TRANSFORMERS
24
COMPLEMENTARY SILICON POWER TRANSISTORS
498
SURFACE MOUNT ULTRAFAST RECTIFIER(VOLTAGE - 50 to 800 Volts CURRENT - 2.0 Amperes)
100
IC MCU 16BIT 256KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V 100-Pin LQFP T/R
90

Top Sellers