Search
Filters

STTH30R03CW

Part No :
STTH30R03CW
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 300V 15A TO247-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,618 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 052362-STTH30R03CW
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The STTH30R03CW, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 300V and 1.9V @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 20μA @ 300V. The device is offered in TO-247-3 Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 20μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 052362-STTH30R03CW
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH30R03CW
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
STTH30R03CW Price

STTH30R03CW Datasheet
STTH30R03CW Application

STTH30R03CW Replacement
STTH30R03CW Pdf

STTH30R03CW Pinout
STTH30R03CW Image

STTH30R03CW Picture
STTH30R03CW In Stock

STTH30R03CW Distributor
STTH30R03CW Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC CLK GENERATOR PLL 8-SOIC
396
3.3V CMOS 16-BIT BUFFER/LINE DRIVER
11
HEX INVERTER BUFFERS/DRIVERS WITH OPEN-DRAIN OUTPUTS
83
IC REG LDO ADJ 5A D2PAK
415

Top Sellers