We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH30R06CW

Part No : STTH30R06CW
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 600V 15A TO247-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
$1.652
$57.820
75+
$1.398
$104.850
115+
$1.356
$155.940
155+
$1.313
$203.515
200+
$1.271
$254.200
265+
$1.144
$303.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 303 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 60μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 037511-STTH30R06CW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The STTH30R06CW, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 600V and 2.9V @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 60μA @ 600V. The device is offered in TO-247-3 Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 60μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 037511-STTH30R06CW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH30R06CW
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
STTH30R06CW Price

STTH30R06CW Datasheet
STTH30R06CW Application

STTH30R06CW Replacement
STTH30R06CW Pdf

STTH30R06CW Pinout
STTH30R06CW Image

STTH30R06CW Picture
STTH30R06CW In Stock

STTH30R06CW Distributor
STTH30R06CW Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 12A TO-252
10779
DIGITAL SIGNAL PROCESSOR
55
RES 75 OHM 1% 1/4W MELF 0204
1500
Digital Sextet Potentiometer
505
LED RED CLEAR 5MM ROUND T/H
IC MCU 16BIT 8KB FLASH 32LQFP
1