Search
Filters

STTH30R06D

Part No :
STTH30R06D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 30A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 148 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 37 pct.
Popularity Medium
Win Source Part Number 054311-STTH30R06D
Operating Temperature - Junction 175°C (Max)
Case / Package TO-220AC
Mounting Through Hole
Current - Reverse Leakage @ Vr 25μA @ 600V
Reverse Recovery Time (trr) 70ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.85V @ 30A
Current - Average Rectified (Io) 30A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The STMicroelectronics STTH30R06D is a Standard diodes, encapsulated in TO-220AC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.85V @ 30A, separately. The highest operating temperature of the STTH30R06D is 175°C (Max). It can deliver 30A average rectified current and 25μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 37 pct.
Popularity Medium
Win Source Part Number 054311-STTH30R06D
Operating Temperature - Junction 175°C (Max)
Case / Package TO-220AC
Mounting Through Hole
Current - Reverse Leakage @ Vr 25μA @ 600V
Reverse Recovery Time (trr) 70ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.85V @ 30A
Current - Average Rectified (Io) 30A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH30R06D
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
STTH30R06D Price

STTH30R06D Datasheet
STTH30R06D Application

STTH30R06D Replacement
STTH30R06D Pdf

STTH30R06D Pinout
STTH30R06D Image

STTH30R06D Picture
STTH30R06D In Stock

STTH30R06D Distributor
STTH30R06D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC TXRX RS232 250KBPS 20-TSSOP
320
IC DAC 8BIT QUAD R-R LP 16-QSOP
312
N-Ch Enhancement Mode Power MOSFET
1000

Top Sellers