Search
Filters

STTH506D

Part No :
STTH506D
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 5A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,403 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 6μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054312-STTH506D
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH506D is a Standard diodes, encapsulated in TO-220AC ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 3.6V @ 5A, separately. The highest operating temperature of the STTH506D is 175°C (Max). It can deliver 5A average rectified current and 6μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 6μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054312-STTH506D
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH506D
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
STTH506D Price

STTH506D Datasheet
STTH506D Application

STTH506D Replacement
STTH506D Pdf

STTH506D Pinout
STTH506D Image

STTH506D Picture
STTH506D In Stock

STTH506D Distributor
STTH506D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Technical Data Sheet Photocoupler
200
TBU-CA Series - TBU® High-Speed Protectors
242
16-Bit Buffers/Line Drivers
16
VOLTAGE DETECTOR WITH OUTPUT DELAY
306
IC DRVR MOSFET SYNC BUCK 8-SOIC
3588
IC ADC DIFF 16BIT 3WIRE 10-MSOP

Top Sellers