We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH512FP

Part No : STTH512FP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1.2KV 5A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 700 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 1200V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054313-STTH512FP
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH512FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 2.2V @ 5A, separately. The highest operating temperature of the STTH512FP is 175°C (Max). It can deliver 5A average rectified current and 5μA @ 1200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 1200V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054313-STTH512FP
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH512FP
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
STTH512FP Price

STTH512FP Datasheet
STTH512FP Application

STTH512FP Replacement
STTH512FP Pdf

STTH512FP Pinout
STTH512FP Image

STTH512FP Picture
STTH512FP In Stock

STTH512FP Distributor
STTH512FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V/1.8V 1A 8SOP
LED GREEN CLEAR 1208 SMD
294
Adjustable precision shunt regulator
2400
IC VREF SHUNT ADJ SOT25
10500
IC REG CTRLR ISO PWM CM 8-SOIC
856
4 Mbit 512Kb x8, Uniform Block Low Voltage Single Supply Flash Memory
IC TXRX QUAD RS-232 5VLP 24SOIC
138