We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH5L06FP

Part No : STTH5L06FP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 5A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
65+
€0.743
€48.321
145+
€0.629
€91.220
225+
€0.610
€137.295
305+
€0.591
€180.347
395+
€0.572
€226.098
525+
€0.515
€270.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 43,749 pieces can ship immediately
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038444-STTH5L06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
The STMicroelectronics STTH5L06FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 5A, separately. The highest operating temperature of the STTH5L06FP is 175°C (Max). It can deliver 5A average rectified current and 5μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038444-STTH5L06FP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH5L06FP
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
STTH5L06FP Price

STTH5L06FP Datasheet
STTH5L06FP Application

STTH5L06FP Replacement
STTH5L06FP Pdf

STTH5L06FP Pinout
STTH5L06FP Image

STTH5L06FP Picture
STTH5L06FP In Stock

STTH5L06FP Distributor
STTH5L06FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1MHZ RRO SOT23-5
115
1MHz, 60μA, Rail-to-Rail I/O CMOS Operational Amplifier
171
3A Dual High-Speed Power MOSFET Drivers | IC MOSFET DVR 3A DUAL HS 8DFN
1
MOSFET N-CH 40V 20A TO263
38
Schottky Rectifier, 3.3 A
988
Dual 5 A High Speed Low-Side MOSFET Drivers
760