We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH6002CW

Part No : STTH6002CW
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 30A TO247-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.908
€58.158
40+
€2.461
€98.424
60+
€2.386
€143.154
80+
€2.311
€184.896
105+
€2.237
€234.927
135+
€2.013
€271.796
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 435 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 62 pct.
Popularity High
Is this a common-used part? Yes
Mounting Through Hole
Operating Temperature - Junction 175°C (Max)
Current - Reverse Leakage @ Vr 30μA @ 200V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.05V @ 30A
Reverse Recovery Time (trr) 27ns
Voltage - DC Reverse (Vr) (Max) 200V
Diode Type Standard
Diode Configuration 1 Pair Common Cathode
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Win Source Part Number 038088-STTH6002CW
Current - Average Rectified (Io) (per Diode) 30A
Case / Package TO-247-3
The STTH6002CW, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.05V @ 30A ,respectively. The average value of the forward current is 30A. Its reverse leakage current is typically 30μA @ 200V. The device is offered in TO-247-3 Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 62 pct.
Popularity High
Is this a common-used part? Yes
Mounting Through Hole
Operating Temperature - Junction 175°C (Max)
Current - Reverse Leakage @ Vr 30μA @ 200V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.05V @ 30A
Reverse Recovery Time (trr) 27ns
Voltage - DC Reverse (Vr) (Max) 200V
Diode Type Standard
Diode Configuration 1 Pair Common Cathode
Status Active
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Win Source Part Number 038088-STTH6002CW
Current - Average Rectified (Io) (per Diode) 30A
Case / Package TO-247-3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH6002CW
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
STTH6002CW Price

STTH6002CW Datasheet
STTH6002CW Application

STTH6002CW Replacement
STTH6002CW Pdf

STTH6002CW Pinout
STTH6002CW Image

STTH6002CW Picture
STTH6002CW In Stock

STTH6002CW Distributor
STTH6002CW Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
DIODE ZENER 16V 500MW DO35
267
Low Cost, 250 mA Output Single-Supply Amplifiers
1034
IC MCU 32BIT 256KB FLASH 112BGA
91
TVS DIODE 5VWM 9.2VC SMC
24
Advanced Planar Technology Logic-Level Gate Drive
250
Power MOSFET | MOSFET N-CH 60V 17A TO-220AB
2533