We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH6003CW

Part No : STTH6003CW
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 300V 30A TO247-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.400
€48.983
80+
€1.184
€94.752
120+
€1.148
€137.808
165+
€1.112
€183.546
210+
€1.076
€226.044
280+
€0.969
€271.404
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,051 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 60μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 089718-STTH6003CW
Family Name STTH6003CW
Introduction Date October 18, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
VS-60CPH03PBF;  VS-60CPH03-N3;  VS-80CPH03-F3; 

The STTH6003CW, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 300V and 1.25V @ 30A ,respectively. The average value of the forward current is 30A. Its reverse leakage current is typically 60μA @ 300V. The device is offered in TO-247-3 Tube/Rail and is specified over the 175°C (Max).

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 60μA @ 300V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 089718-STTH6003CW
Family Name STTH6003CW
Introduction Date October 18, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
VS-60CPH03PBF;  VS-60CPH03-N3;  VS-80CPH03-F3; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH6003CW
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
STTH6003CW Price

STTH6003CW Datasheet
STTH6003CW Application

STTH6003CW Replacement
STTH6003CW Pdf

STTH6003CW Pinout
STTH6003CW Image

STTH6003CW Picture
STTH6003CW In Stock

STTH6003CW Distributor
STTH6003CW Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
TOSHIBA Transistor Silicon NPN Epitaxial Type (PCT Process)
12620
IC OPAMP GP 950KHZ 8SO
106
IC MCU 8BIT 768B OTP 18DIP
165
MOSFET N-CH 100V 8.2A TO252
450
IC MCU 32BIT 256KB FLASH 144LQFP
256
SENSOR TEMPERATURE I2C 8SOIC
220
IC TXRX V.35 DCE/DTE 24-SOIC
168