Search
Filters

STTH60L06CW

Part No :
STTH60L06CW
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 600V 40A TO247-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
11+
€4.049
€44.535
30+
€3.427
€102.795
45+
€3.322
€149.507
60+
€3.218
€193.094
75+
€3.115
€233.625
100+
€2.804
€280.350
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage @ Vr 25μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 212412-STTH60L06CW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DSEK60-06A;  SUR83060PTG; VF30C60C; STTH60L06CW;  
The STTH60L06CW, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 600V and 1.55V @ 30A ,respectively. The average value of the forward current is 40A. Its reverse leakage current is typically 25μA @ 600V. The device is offered in TO-247-3 Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage @ Vr 25μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 212412-STTH60L06CW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DSEK60-06A;  SUR83060PTG; VF30C60C; STTH60L06CW;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH60L06CW
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
STTH60L06CW Price

STTH60L06CW Datasheet
STTH60L06CW Application

STTH60L06CW Replacement
STTH60L06CW Pdf

STTH60L06CW Pinout
STTH60L06CW Image

STTH60L06CW Picture
STTH60L06CW In Stock

STTH60L06CW Distributor
STTH60L06CW Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
SENSOR/ACTUATOR CABLE 4POS 10M
6947
IC REG CTRLR PWM CM 8SOIC
72
LOW POWER J-FET SINGLE OPERATIONAL AMPLIFIER
556
MOSFET N-CH 100V 120A TO-220-3
IC GATE NOR 4CH 2-INP 14-SO
4958
IC EEPROM 1KBIT 1MHZ SOT23-5
1993

Top Sellers