We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH802CB-TR

Part No : STTH802CB-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 200V 4A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,700 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 4μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 054038-STTH802CB-TR
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The STTH802CB-TR, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 4A ,respectively. The average value of the forward current is 4A. Its reverse leakage current is typically 4μA @ 200V. The device is offered in D-Pak Reel - TR and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 4μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 054038-STTH802CB-TR
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH802CB-TR
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
STTH802CB-TR Price

STTH802CB-TR Datasheet
STTH802CB-TR Application

STTH802CB-TR Replacement
STTH802CB-TR Pdf

STTH802CB-TR Pinout
STTH802CB-TR Image

STTH802CB-TR Picture
STTH802CB-TR In Stock

STTH802CB-TR Distributor
STTH802CB-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
16-BIT SINGLE-CHIP MICROCONTROLLERS
46
SUPPLY PROTECTION CONTROLLER
64
IC EEPROM 8KBIT 3MHZ 8SOP
20
CMOS HEX BUFFERS/CONVERTERS
9
IC REG CTRLR FLYBACK 14SOIC
9
3/3.3/4.0V μP SUPERVISOR CIRCUITS
196