Search
Filters

STTH802CFP

Part No :
STTH802CFP
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 200V 4A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 4μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054314-STTH802CFP
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
The STTH802CFP, designed by STMicroelectronics , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 1.1V @ 4A ,respectively. The average value of the forward current is 4A. Its reverse leakage current is typically 4μA @ 200V. The device is offered in TO-220FP Tube/Rail and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 4μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054314-STTH802CFP
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH802CFP
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
STTH802CFP Price

STTH802CFP Datasheet
STTH802CFP Application

STTH802CFP Replacement
STTH802CFP Pdf

STTH802CFP Pinout
STTH802CFP Image

STTH802CFP Picture
STTH802CFP In Stock

STTH802CFP Distributor
STTH802CFP Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG SNGL 16SOIC
550
Triple 80 MHz Video Amplifier with DC Restore
17
IC COUNTER/OSC ASYNC BIN 16-SOIC
239
IC REG BUCK 5V 600MA 16TSSOP
100
SAME AS NE85633 NPN SILICON AMPL
220
IC REG BCK 1.2V 0.6A SYNC TSOT23
200
256Mb E-die SDRAM Specification

Top Sellers