We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH806D

Part No : STTH806D
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
120+
$0.421
$50.520
285+
$0.356
$101.460
435+
$0.345
$150.075
600+
$0.334
$200.400
775+
$0.324
$251.100
1,035+
$0.291
$301.185
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 153 pieces can ship immediately
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037730-STTH806D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH806D is a Standard diodes, encapsulated in TO-220AC ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 3.6V @ 8A, separately. The highest operating temperature of the STTH806D is 175°C (Max). It can deliver 8A average rectified current and 10μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037730-STTH806D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH806D
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
STTH806D Price

STTH806D Datasheet
STTH806D Application

STTH806D Replacement
STTH806D Pdf

STTH806D Pinout
STTH806D Image

STTH806D Picture
STTH806D In Stock

STTH806D Distributor
STTH806D Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
16-Mbit DataFlash (with Extra 512-Kbits), 2.3V or 2.5V Minimum SPI Serial Flash Memory | IC FLASH 16M SPI 85MHZ 8UDFN
169
IC FPGA 744 I/O 1152HBGA
OPTOISO 3.75KV 1CH GATE DRVR 6SO / 1.0 Amp Output Current IGBT Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6
86
TRANS PREBIAS NPN 250MW TO236AB
61363
IC 4X4 REGISTER FILE 3ST 16SOIC
4
300mA High PSRR, Low Noise, LDO Regulators
2197
8-Bit CMOS Microcontrollers with A/D Converter
22
RES ARRAY 15 RES 2.2K OHM 16SOIC
164
SINGLE LINE TVS DIODE FOR ESD PROTECTION PORTABLE ELECTRONICS
653