We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH806TTI

Part No : STTH806TTI
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY GP 600V 8A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
125+
$0.403
$50.375
295+
$0.341
$100.595
455+
$0.331
$150.605
625+
$0.321
$200.625
810+
$0.310
$251.100
1,080+
$0.279
$301.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 108 pieces can ship immediately
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220AB Insulated
Win Source Part Number 093445-STTH806TTI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Family Name STTH806TTI
Introduction Date November 09, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
FFPF60SA60DSTU_NL; 
The STTH806TTI, designed by STMicroelectronics , is a Standard diode, with 1 Pair Series Connection. It offers a maximum DC reverse and Forwar voltage of 600V and 3.6V @ 8A ,respectively. The average value of the forward current is 8A. Its reverse leakage current is typically 10μA @ 600V. The device is offered in TO-220AB Insulated Tube/Rail and is specified over the 150°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 3.6V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220AB Insulated
Win Source Part Number 093445-STTH806TTI
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Family Name STTH806TTI
Introduction Date November 09, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
FFPF60SA60DSTU_NL; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH806TTI
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
STTH806TTI Price

STTH806TTI Datasheet
STTH806TTI Application

STTH806TTI Replacement
STTH806TTI Pdf

STTH806TTI Pinout
STTH806TTI Image

STTH806TTI Picture
STTH806TTI In Stock

STTH806TTI Distributor
STTH806TTI Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
Silicon n-channel dual gate MOS-FETs
1340
3-state hex non-inverting buffer
5
IC CLOCK GEN PLL LV 1:12 52-LQFP
101
LOW POWER SINGLE VOLTAGE COMPARATOR
260
2A Output Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
100