We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STTH812FP

Part No : STTH812FP
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1.2KV 8A TO220FP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 8μA @ 1200V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054316-STTH812FP
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The STMicroelectronics STTH812FP is a Standard diodes, encapsulated in TO-220FPAC Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1200V (1.2kV) and 2.2V @ 8A, separately. The highest operating temperature of the STTH812FP is 175°C (Max). It can deliver 8A average rectified current and 8μA @ 1200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 8μA @ 1200V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054316-STTH812FP
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH812FP
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
STTH812FP Price

STTH812FP Datasheet
STTH812FP Application

STTH812FP Replacement
STTH812FP Pdf

STTH812FP Pinout
STTH812FP Image

STTH812FP Picture
STTH812FP In Stock

STTH812FP Distributor
STTH812FP Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
MAGNETIC SWITCH OMNIPOLAR 3SIP
6000
BOARD STACK EM357 MOD & BREAKOUT
54
MOSFET P-CH 30V 40A ATPAK
899
IC AMP AUDIO PWR .4W MONO 8WQFN
889
Quintuple, ultralow voltage supervisor with push-button reset | IC SUPERVISOR QUINTUPLE 8-MSOP
1
VARISTOR 47V 250A DISC 7MM
12
CURRENT SENSING SINGLE CHANNEL DRIVER | IC DRIVER 600V 200/420MA 8-SOIC
90
IC MPU SUPERVISORY 2.63V 8SOIC
181