Search
Filters

STTH8L06DIRG

Part No :
STTH8L06DIRG
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 8A TO220AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 221 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054317-STTH8L06DIRG
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
The STMicroelectronics STTH8L06DIRG is a Standard diodes, encapsulated in TO-220AC ins Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 8A, separately. The highest operating temperature of the STTH8L06DIRG is 175°C (Max). It can deliver 8A average rectified current and 8μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 054317-STTH8L06DIRG
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STTH8L06DIRG
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
STTH8L06DIRG Price

STTH8L06DIRG Datasheet
STTH8L06DIRG Application

STTH8L06DIRG Replacement
STTH8L06DIRG Pdf

STTH8L06DIRG Pinout
STTH8L06DIRG Image

STTH8L06DIRG Picture
STTH8L06DIRG In Stock

STTH8L06DIRG Distributor
STTH8L06DIRG Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC SWITCH QUAD SPST 16SOIC
771
MOSFET N-CH 600V TO-220-3
455
HIGH PERFORMANCE LOW-NOISE DUAL OPERATIONAL AMPLIFIER
TVS DIODE 150VWM 249VC DO214AC
300
Ultralow Noise Drivers for Low Voltage ADCs
28

Top Sellers