Search
Filters

VS-40CPQ035-N3

Part No :
VS-40CPQ035-N3
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 35V TO247AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,050 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Max) @ If 590mV @ 40A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4mA @ 35V
Operating Temperature - Junction -55°C to 150°C
Mounting Through Hole
Case / Package TO-247AC
Win Source Part Number 118649-VS-40CPQ035-N3
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Quantity per package 25
The VS-40CPQ035-N3, designed by Vishay , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 35V and 590mV @ 40A ,respectively. The average value of the forward current is 40A. Its reverse leakage current is typically 4mA @ 35V. The device is offered in TO-247AC Tube/Rail and is specified over the -55°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Max) @ If 590mV @ 40A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4mA @ 35V
Operating Temperature - Junction -55°C to 150°C
Mounting Through Hole
Case / Package TO-247AC
Win Source Part Number 118649-VS-40CPQ035-N3
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Quantity per package 25
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VS-40CPQ035-N3
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
VS-40CPQ035-N3 Price

VS-40CPQ035-N3 Datasheet
VS-40CPQ035-N3 Application

VS-40CPQ035-N3 Replacement
VS-40CPQ035-N3 Pdf

VS-40CPQ035-N3 Pinout
VS-40CPQ035-N3 Image

VS-40CPQ035-N3 Picture
VS-40CPQ035-N3 In Stock

VS-40CPQ035-N3 Distributor
VS-40CPQ035-N3 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 12V 5.5A 6-TSOP
1400
5-Pin, Multiple-Input, Programmable Reset ICs
500
IC 8-BIT SER SHIFT REG 14-TSSOP
6526
IC TXRX RS-232 3.3V 15KV 12LFCSP
300
IC CNTRLR WATCHDOG 16-SOIC
34
IC IRDA PROTOCOL CTRLR 20SSOP
10
Quiet Series™ Octal Transparent Latch with 3-STATE Outputs
425

Top Sellers