Search
Filters

1N4148W-7-F

Part No :
1N4148W-7-F
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 100V 300MA SOD123
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
3,850+
$0.0130
$50.050
9,095+
$0.0110
$100.045
13,640+
$0.0110
$150.040
20,000+
$0.0100
$200.000
25,000+
$0.0100
$250.000
33,335+
$0.0090
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,374,903 pieces can ship immediately
MOQ: 3850 pcs
Order Increment : 3000 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 1μA @ 75V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 005296-1N4148W-7-F
Family Name 1N4148W
Introduction Date September 18, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
BAS16D-GS08; BAS16D-GS18;  BAS16D/D4; 

The Diodes Incorporated 1N4148W-7-F is a Standard diodes, encapsulated in SOD-123 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 1.25V @ 150mA, separately. The highest operating temperature of the 1N4148W-7-F is -65°C to 150°C. It can deliver 300mA (DC) average rectified current and 1μA @ 75V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 1μA @ 75V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 005296-1N4148W-7-F
Family Name 1N4148W
Introduction Date September 18, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
BAS16D-GS08; BAS16D-GS18;  BAS16D/D4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N4148W-7-F
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
1N4148W-7-F Price

1N4148W-7-F Datasheet
1N4148W-7-F Application

1N4148W-7-F Replacement
1N4148W-7-F Pdf

1N4148W-7-F Pinout
1N4148W-7-F Image

1N4148W-7-F Picture
1N4148W-7-F In Stock

1N4148W-7-F Distributor
1N4148W-7-F Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
RF AMP. FOR UHF TV TUNER N-CHANNEL SILICON DUAL-GATE MOS FIELD-EFFECT TRANSISTOR 4PIN MINI MOLD
950
MOSFET N-CH 600V 10A SO8
2219
TRANSISTOR (AUDIO FREQUENCY LOW POWER, DRIVER STAGE AMPLIFIER, SWITCHING APPLICATIONS)
300
IC MCU 16BIT 48KB FLASH 48LQFP
8
TRANS PREBIAS PNP 50V 0.1W SSM
1200
IC REG TRPL BCK/LINEAR 32-QFN
475
IC SWITCH QUAD SPDT 16QFN
4167
IC ISOLATED FB GENERATOR 14-SOIC
516

Top Sellers