WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

1N4148WS-7-F

Part No :
1N4148WS-7-F
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 75V 150MA SOD323
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
3,850+
$0.0130
$50.050
9,095+
$0.0110
$100.045
15,000+
$0.0100
$150.000
20,000+
$0.0100
$200.000
25,000+
$0.0100
$250.000
33,335+
$0.0090
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 621,013 pieces can ship immediately
MOQ: 3850 pcs
Order Increment : 3000 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75V
Current - Average Rectified (Io) 150mA
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 1μA @ 75V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 005299-1N4148WS-7-F
Family Name 1N4148WS
Introduction Date August 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Defence, Military & Aerospace
Alternative Parts
(Cross-Reference)
BAV16WS;  BAV16WS-C; KDS160;  

The Diodes Incorporated 1N4148WS-7-F is a Standard diodes, encapsulated in SOD-323 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 75V and 1.25V @ 150mA, separately. The highest operating temperature of the 1N4148WS-7-F is -65°C to 150°C. It can deliver 150mA average rectified current and 1μA @ 75V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75V
Current - Average Rectified (Io) 150mA
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 1μA @ 75V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 005299-1N4148WS-7-F
Family Name 1N4148WS
Introduction Date August 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Defence, Military & Aerospace
Alternative Parts
(Cross-Reference)
BAV16WS;  BAV16WS-C; KDS160;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N4148WS-7-F
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
1N4148WS-7-F Price

1N4148WS-7-F Datasheet
1N4148WS-7-F Application

1N4148WS-7-F Replacement
1N4148WS-7-F Pdf

1N4148WS-7-F Pinout
1N4148WS-7-F Image

1N4148WS-7-F Picture
1N4148WS-7-F In Stock

1N4148WS-7-F Distributor
1N4148WS-7-F Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
2-Megabit 256K x 8 5-volt Only CMOS Flash Memory
7
IC GATE OR 4CH 2-INP 14-TSSOP
48
TRANS PNP 40V 0.6A SOT-23
2032
IC MCU 16BIT 64KB FLASH 28SOIC / MCU 16-bit PIC RISC 64KB Flash 3.3V Automotive 28-Pin SOIC W Tube
49
SIDACTOR G.FAST 12V 30A SOT23-6
280
IC REG DL BCK/LINEAR SYNC 16WQFN
8
IC SRAM 256KBIT 10NS 28TSOP
60
FIXED IND 180NH 620MA 770 MOHM
320

Top Sellers