Search
Filters

1N4148WT-7

Part No : 1N4148WT-7
Manufacturer : Diodes Incorporated
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 80V 125MA SOD523
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,565+
€0.029
€45.072
3,705+
€0.024
€90.032
5,560+
€0.024
€135.108
7,695+
€0.023
€180.063
10,000+
€0.023
€225.000
13,045+
€0.021
€270.032
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 142,435 pieces can ship immediately
MOQ: 1565 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) 125mA
Voltage - Forward (Vf) (Max) @ If 1V @ 50mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 1μA @ 75V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 095975-1N4148WT-7
Family Name 1N4148WT
Introduction Date September 17, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
CMOD4448 TR Lead Free; CMOD4448 TR;  CMOD6001; 

The Diodes Incorporated 1N4148WT-7 is a Standard diodes, encapsulated in SOD-523 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 80V and 1V @ 50mA, separately. The highest operating temperature of the 1N4148WT-7 is -65°C to 150°C. It can deliver 125mA average rectified current and 1μA @ 75V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) 125mA
Voltage - Forward (Vf) (Max) @ If 1V @ 50mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 1μA @ 75V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 095975-1N4148WT-7
Family Name 1N4148WT
Introduction Date September 17, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
CMOD4448 TR Lead Free; CMOD4448 TR;  CMOD6001; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N4148WT-7
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
1N4148WT-7 Price

1N4148WT-7 Datasheet
1N4148WT-7 Application

1N4148WT-7 Replacement
1N4148WT-7 Pdf

1N4148WT-7 Pinout
1N4148WT-7 Image

1N4148WT-7 Picture
1N4148WT-7 In Stock

1N4148WT-7 Distributor
1N4148WT-7 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR OD 3.08V SC70-4
310
DIODE SCHOTTKY 600V 1.7A 10PQFN
2908
Enhanced octal universal asynchronous receiver/transmitter Octal UART
16
4K I2C Serial EEPROM
887
Low Power Economy BiCMOS Current Mode PWM
2
IC BUFFER TRPL VIDEO HD/SD SO14
492