Search
Filters

1N4935RLG

Part No :
1N4935RLG
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 200V 1A DO41
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,029 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 67 pct.
Popularity Medium
Win Source Part Number 005307-1N4935RLG
Operating Temperature - Junction -65°C to 150°C
Case / Package DO-41
Mounting Through Hole
Current - Reverse Leakage @ Vr 5μA @ 200V
Reverse Recovery Time (trr) 300ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Max) 200V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
The ON Semiconductor 1N4935RLG is a Standard diodes, encapsulated in DO-41 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1.2V @ 1A, separately. The highest operating temperature of the 1N4935RLG is -65°C to 150°C. It can deliver 1A average rectified current and 5μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 67 pct.
Popularity Medium
Win Source Part Number 005307-1N4935RLG
Operating Temperature - Junction -65°C to 150°C
Case / Package DO-41
Mounting Through Hole
Current - Reverse Leakage @ Vr 5μA @ 200V
Reverse Recovery Time (trr) 300ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Max) 200V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N4935RLG
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
1N4935RLG Price

1N4935RLG Datasheet
1N4935RLG Application

1N4935RLG Replacement
1N4935RLG Pdf

1N4935RLG Pinout
1N4935RLG Image

1N4935RLG Picture
1N4935RLG In Stock

1N4935RLG Distributor
1N4935RLG Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS)
166
Leaded Varistors
340
MOSFET N-CH 500V 4.4A D2PAK
120
8-BIT OTP/EPROM MCUs WITH A/D CONVERTER
24
Very Low Power/Voltage CMOS SRAM 256K X 8 bit
19
NPN EPITAXIAL SILICON TRANSISTOR HIGH FREQUENCY LOW DISTORTION AMPLIFIER
400

Top Sellers