Search
Filters

1N5819HW-7-F

DIODE SCHOTTKY 40V 1A SOD123
Manufacturer: Diodes Incorporated
rohs
Quantity
Price
Ext. Price
1,475+
$0.034
$50.150
3,850+
$0.026
$100.100
13,045+
$0.023
$300.035
Availability: 2,274,697 In Stock
This product has a minimum quantity of 1475

The Diodes Incorporated 1N5819HW-7-F is a Schottky diodes, encapsulated in SOD-123 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 450mV @ 1A, separately. The highest operating temperature of the 1N5819HW-7-F is -65°C to 125°C. It can deliver 1A average rectified current and 1mA @ 40V reverse leakage current.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 450mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 40V
Capacitance @ Vr, F 60pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 125°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 005328-1N5819HW-7-F
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 450mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 40V
Capacitance @ Vr, F 60pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 125°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 005328-1N5819HW-7-F
1N5819HW-7-F Price

1N5819HW-7-F Datasheet
1N5819HW-7-F Application

1N5819HW-7-F Replacement
1N5819HW-7-F Pdf

1N5819HW-7-F Pinout
1N5819HW-7-F Image

1N5819HW-7-F Picture
1N5819HW-7-F In Stock

1N5819HW-7-F Distributor
1N5819HW-7-F Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC SW SGL 2A HIGH SIDE 8-SOIC
3254
IC OPAMP GP 140KHZ RRO 8SOIC
17650
TRANS NPN DARL 160V 1A E-LINE
10410
0.8A Fast Ultra Low Dropout Linear Regulators
4775
Improved Quad CMOS Analog Switches
1447
IC REG BUCK ADJ/5V 2.5A 16TQFN
4885
High-Density Programmable Logic
3197