Search
Filters

1N5822RLG

Part No : 1N5822RLG
Manufacturer : ON Semiconductor
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 40V 3A DO201AD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
225+
$0.225
$50.625
530+
$0.190
$100.700
815+
$0.185
$150.775
1,120+
$0.179
$200.480
1,450+
$0.173
$250.850
1,925+
$0.156
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 39,670 pieces can ship immediately
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 525mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 40V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 075032-1N5822RLG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Family Name 1N5822
Introduction Date May 06, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
1N5822AMP; 1N5822;  1N5822TR; 

The 1N5822RLG is a Schottky barrier power diode manufactured by multiple companies including ON Semiconductor, ST Microelectronics and Vishay Semiconductor Devices. The 1N5822RLG employs modern device features like chrome metal barrier, epitaxial construction, and metal overlap contact. These diodes/rectifiers are ideal for use in low-voltage, high-frequency inverters, as polarity-protective diodes, and as freewheeling diodes. The ‘RL’ in the suffix signifies that the diodes come in a reel packaging of 1500 units. The ‘G’ in the suffix signifies that the packaging is lead free.

1N5822RLG Diode Tutorial

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 525mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 40V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 075032-1N5822RLG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Family Name 1N5822
Introduction Date May 06, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
1N5822AMP; 1N5822;  1N5822TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N5822RLG
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
1N5822RLG Price

1N5822RLG Datasheet
1N5822RLG Application

1N5822RLG Replacement
1N5822RLG Pdf

1N5822RLG Pinout
1N5822RLG Image

1N5822RLG Picture
1N5822RLG In Stock

1N5822RLG Distributor
1N5822RLG Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
High Efficiency, Fast Transient, 2A, 4.2V-20V Input Synchronous Step-down Converter in QFN12
464
IC REG LDO 6V 1.5A TO220
9
Step-up DC/DC controller built in 4-channel sink driver for white LED
17
IC FLASH 128MBIT 90NS 56TSOP
1576

Top Sellers