Search
Filters

50WQ10FNTR

Part No : 50WQ10FNTR
Manufacturer : SMC Diode Solutions
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 100V DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,836 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Voltage - Forward (Vf) (Max) @ If 770mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 100V
Capacitance @ Vr, F 250pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package DPAK
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 103235-50WQ10FNTR
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance

The SMC Diode Solutions 50WQ10FNTR is a Schottky diodes, encapsulated in DPAK Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 770mV @ 5A, separately. The highest operating temperature of the 50WQ10FNTR is -55°C to 150°C. It can deliver 1mA @ 100V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Voltage - Forward (Vf) (Max) @ If 770mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 100V
Capacitance @ Vr, F 250pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package DPAK
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 103235-50WQ10FNTR
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 50WQ10FNTR
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
50WQ10FNTR Price

50WQ10FNTR Datasheet
50WQ10FNTR Application

50WQ10FNTR Replacement
50WQ10FNTR Pdf

50WQ10FNTR Pinout
50WQ10FNTR Image

50WQ10FNTR Picture
50WQ10FNTR In Stock

50WQ10FNTR Distributor
50WQ10FNTR Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
5V, 3.3V, ISR™ High-Performance CPLDs
BRD SPT EDGE HOLD SNP LCK 14.3MM
50711
TRANS NPN 50V 0.15A SOT523
850
MOSFET N-CH 650V 84A TO-247
IC ENCODER 8INP PRIORITY 16-CDIP
14
FingerChip Thermal Fingerprint Sweep Sensor, Hardware Based, Navigation and Click Function, SPI Interface
Leaded Varistors
10