Search
Filters

B0540W-7-F

Part No : B0540W-7-F
Manufacturer : Diodes Incorporated
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 40V 500MA SOD123
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
865+
€0.056
€48.314
2,045+
€0.047
€96.497
3,195+
€0.045
€144.609
4,350+
€0.044
€192.696
5,685+
€0.042
€240.885
7,500+
€0.039
€288.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 337,940 pieces can ship immediately
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 510mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 20μA @ 40V
Capacitance @ Vr, F 170pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 010613-B0540W-7-F
Family Name B0540W
Introduction Date August 18, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
NRVB0540T1G;  NRVB0540T3G; MBR0540/D4; 

The Diodes Incorporated B0540W-7-F is a Schottky diodes, encapsulated in SOD-123 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 510mV @ 500mA, separately. The highest operating temperature of the B0540W-7-F is -65°C to 150°C. It can deliver 500mA average rectified current and 20μA @ 40V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 510mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 20μA @ 40V
Capacitance @ Vr, F 170pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 010613-B0540W-7-F
Family Name B0540W
Introduction Date August 18, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
NRVB0540T1G;  NRVB0540T3G; MBR0540/D4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B0540W-7-F
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
B0540W-7-F Price

B0540W-7-F Datasheet
B0540W-7-F Application

B0540W-7-F Replacement
B0540W-7-F Pdf

B0540W-7-F Pinout
B0540W-7-F Image

B0540W-7-F Picture
B0540W-7-F In Stock

B0540W-7-F Distributor
B0540W-7-F Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC MULTI-CHEM BATT CHRGR 20-TQFN
135
IC REG PWM CONV AC/DC TO-220F-6
9605
3mW, 100kSPS, 14-Bit ADC in 6-Lead SOT-23 | IC ADC 14BIT SAR 8MSOP
262
IC GATE NAND 1CH 8-INP 14-SOIC
523

Top Sellers