Search
Filters

B360B-13-F

Part No : B360B-13-F
Manufacturer : Diodes Incorporated
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 60V 3A SMB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
350+
€0.124
€43.344
820+
€0.105
€86.034
1,275+
€0.102
€129.387
1,755+
€0.098
€172.060
2,255+
€0.096
€215.262
3,000+
€0.086
€258.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 123,292 pieces can ship immediately
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 700mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Capacitance @ Vr, F 200pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 010672-B360B-13-F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient

The Diodes Incorporated B360B-13-F is a Schottky diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 60V and 700mV @ 3A, separately. The highest operating temperature of the B360B-13-F is -55°C to 150°C. It can deliver 3A average rectified current and 500μA @ 60V reverse leakage current.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 700mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 60V
Capacitance @ Vr, F 200pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 010672-B360B-13-F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B360B-13-F
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
B360B-13-F Price

B360B-13-F Datasheet
B360B-13-F Application

B360B-13-F Replacement
B360B-13-F Pdf

B360B-13-F Pinout
B360B-13-F Image

B360B-13-F Picture
B360B-13-F In Stock

B360B-13-F Distributor
B360B-13-F Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT 1.225V SOT323-5
3600
IC OPAMP GP 3.4MHZ RRO 8SOIC
573
IC ASYNC COMM ELEMENT 48-LQFP
13
IC MCU 32BIT 1MB FLASH 144LFBGA
145
DIODE ZENER 87V 5W T18
2400
MOSFET N-CH 40V 195A TO262
907
L-BAND SPDT SWITCH
3600
Dual monostable multivibrator
9
CAP TANT 1000UF 6.3V 20% 2824
1255