Search
Filters

BAS40H,115

Part No : BAS40H,115
Manufacturer : NXP
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 40V 120MA SOD123F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 120mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 40mA
Current - Reverse Leakage @ Vr 10μA @ 40V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123F
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 105134-BAS40H,115
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
The NXP BAS40H,115 is a Schottky diodes, encapsulated in SOD-123F Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 1V @ 40mA, separately. The highest operating temperature of the BAS40H,115 is 150°C (Max). It can deliver 120mA (DC) average rectified current and 10μA @ 40V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 120mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 40mA
Current - Reverse Leakage @ Vr 10μA @ 40V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123F
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 105134-BAS40H,115
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAS40H,115
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
BAS40H,115 Price

BAS40H,115 Datasheet
BAS40H,115 Application

BAS40H,115 Replacement
BAS40H,115 Pdf

BAS40H,115 Pinout
BAS40H,115 Image

BAS40H,115 Picture
BAS40H,115 In Stock

BAS40H,115 Distributor
BAS40H,115 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 0.3A SOT23-5
1000
DIODE SCHOTTKY 70V 1A DO41
310
IC MCU 32BIT 128KB FLASH 100LFBG
1204
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
2
Wide Supply Range, Rail-to-Rail Output Instrumentation Amplifier
285