WIN SOURCE will be having Chinese New Year Festival  holidays from 26th January to 10th February, 2022.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 10th February.

Sorry for any inconvenience caused. Happy Chinese New Year Festival !

Search
Filters

BAS516

Part No :
BAS516
Manufacturer :
NXP
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 100V 250MA SOD523
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
155+
$0.3320
$51.460
365+
$0.2770
$101.105
560+
$0.2690
$150.640
770+
$0.2610
$200.970
990+
$0.2530
$250.470
1,315+
$0.2290
$301.135
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 599,855 pieces
MOQ: 155 pcs
Order Increment : 3000 pcs
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
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
CMOD6001; CMOD6001 Lead Free;  CMOD6001 TR; 
Is this a common-used part? Yes
Estimated EOL Date 2023
Halogen Free Compliant
Country of Origin China
ECCN EAR99
Introduction Date August 31, 1998
Family Name BAS516
Win Source Part Number 095356-BAS516
Operating Temperature - Junction 150°C (Max)
Case / Package SOD-523
Mounting SMD (SMT)
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Current - Reverse Leakage @ Vr 500nA @ 80V
Reverse Recovery Time (trr) 4ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Current - Average Rectified (Io) 250mA (DC)
Voltage - DC Reverse (Vr) (Max) 100V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products

The NXP BAS516 is a Standard diodes, encapsulated in SOD-523 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 1.25V @ 150mA, separately. The highest operating temperature of the BAS516 is 150°C (Max). It can deliver 250mA (DC) average rectified current and 500nA @ 80V reverse leakage current.

Products specifications
ECAD Module
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
CMOD6001; CMOD6001 Lead Free;  CMOD6001 TR; 
Is this a common-used part? Yes
Estimated EOL Date 2023
Halogen Free Compliant
Country of Origin China
ECCN EAR99
Introduction Date August 31, 1998
Family Name BAS516
Win Source Part Number 095356-BAS516
Operating Temperature - Junction 150°C (Max)
Case / Package SOD-523
Mounting SMD (SMT)
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Current - Reverse Leakage @ Vr 500nA @ 80V
Reverse Recovery Time (trr) 4ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Current - Average Rectified (Io) 250mA (DC)
Voltage - DC Reverse (Vr) (Max) 100V
Diode Type Standard
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAS516
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
BAS516 Price

BAS516 Datasheet
BAS516 Application

BAS516 Replacement
BAS516 Pdf

BAS516 Pinout
BAS516 Image

BAS516 Picture
BAS516 In Stock

BAS516 Distributor
BAS516 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
TRANS PNP 50V 0.1A SSMINI-3
174
Conv DC-DC 2.5V to 6V Step Down Single-Out 0.8V to 6V 3.2A 8-Pin SOP EP
2548
IC JK TYPE POS TRG SNGL 8SOIC
1480

Top Sellers