Search
Filters

BAS70LT1G

DIODE SCHOTTKY 70V 70MA SOT23-3
Manufacturer: ON Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
Availability: 39,170 In Stock
The ON Semiconductor BAS70LT1G is a Schottky diodes, encapsulated in SOT-23-3 (TO-236) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 70V and 1V @ 15mA, separately. The highest operating temperature of the BAS70LT1G is -55°C to 150°C. It can deliver 70mA (DC) average rectified current and 10μA @ 70V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Current - Reverse Leakage @ Vr 10μA @ 70V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Operating Temperature - Junction -55°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010940-BAS70LT1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Current - Reverse Leakage @ Vr 10μA @ 70V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Operating Temperature - Junction -55°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010940-BAS70LT1G
BAS70LT1G Price

BAS70LT1G Datasheet
BAS70LT1G Application

BAS70LT1G Replacement
BAS70LT1G Pdf

BAS70LT1G Pinout
BAS70LT1G Image

BAS70LT1G Picture
BAS70LT1G In Stock

BAS70LT1G Distributor
BAS70LT1G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 2A SYNC 8WDFN
2800
Silicon Z-Diodes
33500
IC REG BUCK 5V 1A 16-DIP
3659
PWM Step-down DC/DC Converter with switch function
2000
Complementary 20-V (D-S) MOSFET
20533
IC RF DSA 7BIT 50 OHM 32QFN
526
DIODE SCHOTTKY 600V 8A TO220AC
9000
IC DIFF BUS XCVR TRPL 20-SOIC
422
Power Operational Amplifier
21