The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BAT54LP-7

Part No BAT54LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA 2DFN
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
Pricing & Ordering $0.017 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1,725+
$0.0290
$50.025
4,170+
$0.0240
$100.080
6,525+
$0.0230
$150.075
9,095+
$0.0220
$200.090
11,905+
$0.0210
$250.005
15,790+
$0.0190
$300.010
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,189,000 pieces
MOQ: 1725 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Capacitance @ Vr, F 10pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 010995-BAT54LP-7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient

Description

Product Overview: BAT54LP-7 from Diodes Incorporated

The BAT54LP-7 is a high-performance Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This diode is engineered to offer fast switching capabilities, low forward voltage drop, and high conductivity, making it an ideal choice for a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The BAT54LP-7 is designed with a low forward voltage drop, which enhances its efficiency in circuits by minimizing power loss during operation.
  • Fast Switching Speed: With its Schottky barrier design, this diode provides rapid switching, which is essential for high-frequency applications.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is suitable for automated assembly processes and saves valuable board space.
  • High Current Capability: Despite its small size, the BAT54LP-7 can handle a considerable forward current, making it robust for various electronic designs.
  • Low Capacitance: The diode features low capacitance, which is beneficial for high-speed applications where signal integrity is crucial.

Applications

The versatility of the BAT54LP-7 allows it to be used in a diverse array of electronic circuits. Some of the typical applications include:

  • Power supply circuits
  • DC-DC converters
  • Protection circuits
  • Switching power supplies
  • High-frequency rectification
  • Reverse polarity protection

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The BAT54LP-7 is no exception, as it undergoes rigorous testing and quality control measures to ensure its performance and durability in various environmental conditions.

Environmental Compliance

The BAT54LP-7 is RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of hazardous substances in its manufacturing process. This commitment to environmental sustainability makes it a suitable choice for eco-friendly electronic designs.