Search
Filters

BAT54XV2T1G

DIODE SCHOTTKY 30V 200MA SOD523
Manufacturer: ON Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
The ON Semiconductor BAT54XV2T1G is a Schottky diodes, encapsulated in SOD-523 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 800mV @ 100mA, separately. The highest operating temperature of the BAT54XV2T1G is -55°C to 125°C. It can deliver 200mA (DC) average rectified current and 2μA @ 25V reverse leakage current.
Quantity
Price
Ext. Price
1,430+
$0.035
$50.050
3,575+
$0.028
$100.100
12,000+
$0.025
$300.000
Availability: 30,991 In Stock
This product has a minimum quantity of 1430
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Capacitance @ Vr, F 10pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction -55°C to 125°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 011015-BAT54XV2T1G
Family Name BAT54XV2
Introduction Date October 05, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
SBAT54XV2T1G; BAT5402VH6327XTSA1; BAT54-02V;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Capacitance @ Vr, F 10pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction -55°C to 125°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 011015-BAT54XV2T1G
Family Name BAT54XV2
Introduction Date October 05, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
SBAT54XV2T1G; BAT5402VH6327XTSA1; BAT54-02V;  
BAT54XV2T1G Price

BAT54XV2T1G Datasheet
BAT54XV2T1G Application

BAT54XV2T1G Replacement
BAT54XV2T1G Pdf

BAT54XV2T1G Pinout
BAT54XV2T1G Image

BAT54XV2T1G Picture
BAT54XV2T1G In Stock

BAT54XV2T1G Distributor
BAT54XV2T1G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Dual 6-Bit, 60 MSPS Monolithic A/D Converter
16
IC SWITCH 1X1 SOT143-4
3080
DIODE RF SGL 50V 100MA SCD-80
1100
IC 16-BIT 100KHZ SMPL A/D 28-DIP
1
IC REG BUCK ADJ 8A SYNC 30QFN
458
IC REG MULT CONFIG INV ADJ TO220
12973
TVS DIODE 94VWM 152VC SMD
9000