Search
Filters

BY229X-800,127

Part No : BY229X-800,127
Manufacturer : NXP
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 600V 8A TO220F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 135ns
Current - Reverse Leakage @ Vr 400μA @ 600V
Mounting Through Hole
Case / Package TO-220FP
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 140206-BY229X-800,127
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
The NXP BY229X-800,127 is a Standard diodes, encapsulated in TO-220FP Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.85V @ 20A, separately. The highest operating temperature of the BY229X-800,127 is 150°C (Max). It can deliver 8A average rectified current and 400μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 135ns
Current - Reverse Leakage @ Vr 400μA @ 600V
Mounting Through Hole
Case / Package TO-220FP
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 140206-BY229X-800,127
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BY229X-800,127
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
BY229X-800,127 Price

BY229X-800,127 Datasheet
BY229X-800,127 Application

BY229X-800,127 Replacement
BY229X-800,127 Pdf

BY229X-800,127 Pinout
BY229X-800,127 Image

BY229X-800,127 Picture
BY229X-800,127 In Stock

BY229X-800,127 Distributor
BY229X-800,127 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
28V Operation High Speed Voltage Regulators with Stand-by Function | 28V HIGH SPEED VOLTAGE REGULATOR
2021
MOSFET 2N-CH 20V 4.5A SC70-6L
353
TRANS PNP 50V 0.1A MINI3
115294
IC OPAMP JFET 1MHZ 8TSSOP
7
IC FPGA 68 I/O 100VQFP
60
8-Bit Microcontroller with 8K Bytes Flash
7

Top Sellers