Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

BY255GP-E3/54

Part No :
BY255GP-E3/54
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 1.3KV 3A DO201AD
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
40+
$1.2760
$51.040
95+
$1.1100
$105.450
140+
$1.0780
$150.920
195+
$1.0460
$203.970
250+
$1.0140
$253.500
330+
$0.9190
$303.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,313 pieces
MOQ: 40 pcs
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
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
Quantity per package 1,400
Alternative Parts
(Cross-Reference)
BY255T/R; BY255T/B;  BY255GPHE3/54; 
Is this a common-used part? Yes
Estimated EOL Date Obsolete
Halogen Free Compliant
Country of Origin Taiwan
ECCN EAR99
Introduction Date May 30, 2000
Family Name BY255GP
Win Source Part Number 012379-BY255GP-E3/54
Operating Temperature - Junction -65°C to 175°C
Case / Package DO-201AD
Mounting Through Hole
Capacitance @ Vr, F 40pF @ 4V, 1MHz
Current - Reverse Leakage @ Vr 5μA @ 1300V
Reverse Recovery Time (trr) 3μs
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.1V @ 3A
Current - Average Rectified (Io) 3A
Voltage - DC Reverse (Vr) (Max) 1300V (1.3kV)
Diode Type Standard
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
The Vishay BY255GP-E3/54 is a Standard diodes, encapsulated in DO-201AD Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1300V (1.3kV) and 1.1V @ 3A, separately. The highest operating temperature of the BY255GP-E3/54 is -65°C to 175°C. It can deliver 3A average rectified current and 5μA @ 1300V reverse leakage current.
Products specifications
ECAD Module
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
Quantity per package 1,400
Alternative Parts
(Cross-Reference)
BY255T/R; BY255T/B;  BY255GPHE3/54; 
Is this a common-used part? Yes
Estimated EOL Date Obsolete
Halogen Free Compliant
Country of Origin Taiwan
ECCN EAR99
Introduction Date May 30, 2000
Family Name BY255GP
Win Source Part Number 012379-BY255GP-E3/54
Operating Temperature - Junction -65°C to 175°C
Case / Package DO-201AD
Mounting Through Hole
Capacitance @ Vr, F 40pF @ 4V, 1MHz
Current - Reverse Leakage @ Vr 5μA @ 1300V
Reverse Recovery Time (trr) 3μs
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.1V @ 3A
Current - Average Rectified (Io) 3A
Voltage - DC Reverse (Vr) (Max) 1300V (1.3kV)
Diode Type Standard
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Vishay
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BY255GP-E3/54
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
BY255GP-E3/54 Price

BY255GP-E3/54 Datasheet
BY255GP-E3/54 Application

BY255GP-E3/54 Replacement
BY255GP-E3/54 Pdf

BY255GP-E3/54 Pinout
BY255GP-E3/54 Image

BY255GP-E3/54 Picture
BY255GP-E3/54 In Stock

BY255GP-E3/54 Distributor
BY255GP-E3/54 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
Inductors for High Frequency Circuits Multilayer Ceramic | FIXED IND 20NH 150MA 1.9 OHM SMD
60000
Single Chip 12-Bit Data Acquisition System
467
IC FF D-TYPE SNGL 8BIT 20SOIC / Octal D Flip-Flop
55
4-BIT SHIFT REGISTERS
176
Quad Clocked D Latch
13
IC DIRECT QUADRATURE MOD 16-QFN / Quadrature Mod 16-Pin QFN EP Tube
172
PHOTOMOS SON PACKAGE SIZES 100-
375

Top Sellers