Search
Filters

CD1607-B120LLF

Part No : CD1607-B120LLF
Manufacturer : Bourns Inc.
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 20V 1A 2MINISMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,926 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 380mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 20V
Capacitance @ Vr, F 100pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package 2-Mini-SMA
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 115379-CD1607-B120LLF
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Quantity per package 2,500
The Bourns Inc. CD1607-B120LLF is a Schottky diodes, encapsulated in 2-Mini-SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 20V and 380mV @ 1A, separately. The highest operating temperature of the CD1607-B120LLF is -55°C to 125°C. It can deliver 1A average rectified current and 1mA @ 20V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 380mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 20V
Capacitance @ Vr, F 100pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package 2-Mini-SMA
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 115379-CD1607-B120LLF
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD1607-B120LLF
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
CD1607-B120LLF Price

CD1607-B120LLF Datasheet
CD1607-B120LLF Application

CD1607-B120LLF Replacement
CD1607-B120LLF Pdf

CD1607-B120LLF Pinout
CD1607-B120LLF Image

CD1607-B120LLF Picture
CD1607-B120LLF In Stock

CD1607-B120LLF Distributor
CD1607-B120LLF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
BRIDGE DIODE GPP 35A 600V KBPC
LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR
100
EE CMOS 20-Pin Universal Programmable Array Logic
954
DIODE SCHOTTKY 20V 20A D2PAK
4
IC MOSFET DVR 2A HS 8SOIC
5802
IC BUS BUFFER TRI-ST INV SM8
421
IC REGISTR PAR-LOAD 8BIT 16TSSOP
200