Search
Filters

CD1607-B140LF

Part No :
CD1607-B140LF
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 40V 1A 2MINISMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 60 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Not For New Designs
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 500mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Capacitance @ Vr, F 100pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package 2-Mini-SMA
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 142133-CD1607-B140LF
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Quantity per package 2,500
The Bourns Inc. CD1607-B140LF is a Schottky diodes, encapsulated in 2-Mini-SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 500mV @ 1A, separately. The highest operating temperature of the CD1607-B140LF is -55°C to 125°C. It can deliver 1A average rectified current and 500μA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Not For New Designs
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 500mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Capacitance @ Vr, F 100pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package 2-Mini-SMA
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 142133-CD1607-B140LF
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD1607-B140LF
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
CD1607-B140LF Price

CD1607-B140LF Datasheet
CD1607-B140LF Application

CD1607-B140LF Replacement
CD1607-B140LF Pdf

CD1607-B140LF Pinout
CD1607-B140LF Image

CD1607-B140LF Picture
CD1607-B140LF In Stock

CD1607-B140LF Distributor
CD1607-B140LF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
83
IC TXRX RS232 400KBPS 28-SSOP
6166
CAP ARRAY 1000PF 25V 1206
112
SRP1270 Series - Shielded Power Inductors
40
CAP CER 470PF 50V C0G/NP0 1206
400

Top Sellers