Search
Filters

CD214A-B150LF

Part No :
CD214A-B150LF
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 50V 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,456 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 5k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 32 pct.
Popularity Medium
Win Source Part Number 202317-CD214A-B150LF
Operating Temperature - Junction -55°C to 125°C
Case / Package SMA (DO-214AC)
Mounting SMD (SMT)
Capacitance @ Vr, F 110pF @ 4V, 1MHz
Current - Reverse Leakage @ Vr 500μA @ 50V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 700mV @ 1A
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Max) 50V
Diode Type Schottky
Status Active
Packaging Reel - TR
Manufacturer Bourns Inc.
Categories Discrete Semiconductor Products
The Bourns Inc. CD214A-B150LF is a Schottky diodes, encapsulated in SMA (DO-214AC) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 50V and 700mV @ 1A, separately. The highest operating temperature of the CD214A-B150LF is -55°C to 125°C. It can deliver 1A average rectified current and 500μA @ 50V reverse leakage current.
Products specifications
ECAD Module
Quantity per package 5k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 32 pct.
Popularity Medium
Win Source Part Number 202317-CD214A-B150LF
Operating Temperature - Junction -55°C to 125°C
Case / Package SMA (DO-214AC)
Mounting SMD (SMT)
Capacitance @ Vr, F 110pF @ 4V, 1MHz
Current - Reverse Leakage @ Vr 500μA @ 50V
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 700mV @ 1A
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Max) 50V
Diode Type Schottky
Status Active
Packaging Reel - TR
Manufacturer Bourns Inc.
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD214A-B150LF
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
CD214A-B150LF Price

CD214A-B150LF Datasheet
CD214A-B150LF Application

CD214A-B150LF Replacement
CD214A-B150LF Pdf

CD214A-B150LF Pinout
CD214A-B150LF Image

CD214A-B150LF Picture
CD214A-B150LF In Stock

CD214A-B150LF Distributor
CD214A-B150LF Diodes,Rectifiers - Single

Top Sellers