Search
Filters

CD214A-B240LF

Part No :
CD214A-B240LF
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 40V 2A SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 49,800 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Capacitance @ Vr, F 200pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 099305-CD214A-B240LF
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Quantity per package 5k pcs
The Bourns Inc. CD214A-B240LF is a Schottky diodes, encapsulated in SMA (DO-214AC) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 500mV @ 2A, separately. The highest operating temperature of the CD214A-B240LF is -55°C to 125°C. It can deliver 2A average rectified current and 500μA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Capacitance @ Vr, F 200pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 099305-CD214A-B240LF
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Quantity per package 5k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CD214A-B240LF
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
CD214A-B240LF Price

CD214A-B240LF Datasheet
CD214A-B240LF Application

CD214A-B240LF Replacement
CD214A-B240LF Pdf

CD214A-B240LF Pinout
CD214A-B240LF Image

CD214A-B240LF Picture
CD214A-B240LF In Stock

CD214A-B240LF Distributor
CD214A-B240LF Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
24-Bit, Stereo D/A Converter for Digital Audio
23
5V RANGE 8-BIT MCU WITH 8 TO 32K FLASH/ROM, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE | IC MCU 8BIT 16KB FLASH 42SDIP
10
IC REG CTRLR BUCK SOT23-5
900
Presettable synchronous 4-bit binary up/down counter
280
XFRMR 1CT:1CT/1CT:2.4CT 1/1MH
27
MOSFET N-CH 68V 98A TO-220AB
1673
IC REG LDO 3.3V 0.2A 5TSOT

Top Sellers