Search
Filters

CDBU00340

Part No :
CDBU00340
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 40V 30MA 0603
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100,975 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 30mA
Voltage - Forward (Vf) (Max) @ If 370mV @ 1mA
Current - Reverse Leakage @ Vr 1μA @ 40V
Capacitance @ Vr, F 1.5pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package 0603C/SOD-523F
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 050192-CDBU00340
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Quantity per package 4k pcs
The Comchip Technology CDBU00340 is a Schottky diodes, encapsulated in 0603C/SOD-523F Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 370mV @ 1mA, separately. The highest operating temperature of the CDBU00340 is 125°C (Max). It can deliver 30mA average rectified current and 1μA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 30mA
Voltage - Forward (Vf) (Max) @ If 370mV @ 1mA
Current - Reverse Leakage @ Vr 1μA @ 40V
Capacitance @ Vr, F 1.5pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package 0603C/SOD-523F
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 050192-CDBU00340
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CDBU00340
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
CDBU00340 Price

CDBU00340 Datasheet
CDBU00340 Application

CDBU00340 Replacement
CDBU00340 Pdf

CDBU00340 Pinout
CDBU00340 Image

CDBU00340 Picture
CDBU00340 In Stock

CDBU00340 Distributor
CDBU00340 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 600V 12A TO220-2
179
FLEx18 3.3V 64K/128K x 36 and 128K/256K x 18 Synchronous Dual-Port RAM
16
IC REG LDO 3V 0.15A SOT23-5
671
TRIAC 800V 12A TO220-3
2055
IC OPAMP GP 110KHZ 8SOIC
85
600MHz Current Feedback Amplifier with Enable
1399

Top Sellers