Search
Filters

CGRM4007-G

Part No : CGRM4007-G
Manufacturer : Comchip Technology
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 1KV 1A MINISMA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,320+
€0.037
€48.304
3,125+
€0.031
€96.300
4,840+
€0.030
€144.489
6,670+
€0.029
€192.696
8,625+
€0.028
€240.870
11,540+
€0.025
€288.939
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 1000V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package Mini SMA/SOD-123
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 050284-CGRM4007-G
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500

The Comchip Technology CGRM4007-G is a Standard diodes, encapsulated in Mini SMA/SOD-123 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 1000V (1kV) and 1.1V @ 1A, separately. The highest operating temperature of the CGRM4007-G is -55°C to 150°C. It can deliver 1A average rectified current and 5μA @ 1000V reverse leakage current.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 1000V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package Mini SMA/SOD-123
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 050284-CGRM4007-G
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CGRM4007-G
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
CGRM4007-G Price

CGRM4007-G Datasheet
CGRM4007-G Application

CGRM4007-G Replacement
CGRM4007-G Pdf

CGRM4007-G Pinout
CGRM4007-G Image

CGRM4007-G Picture
CGRM4007-G In Stock

CGRM4007-G Distributor
CGRM4007-G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.8V 0.3A SOT25
300
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
180
IC 4-16 LINE DECOD/DEMUX 24SOIC
1453
N-CHANNEL 30-V (D-S) MOSFET WITH SCHOTTKY DIODE
4029
IC PFC CTRL AVERAGE CURR 16TSSOP
7

Top Sellers