Search
Filters

CMR1U-01M TR13

DIODE GEN PURP 100V 1A SMA
rohs
Availability: 4,800 In Stock
The Central Semiconductor Corp CMR1U-01M TR13 is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 1V @ 1A, separately. The highest operating temperature of the CMR1U-01M TR13 is -65°C to 175°C. It can deliver 1A average rectified current and 5μA @ 100V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 100V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 175°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 114165-CMR1U-01M TR13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 100V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 175°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 114165-CMR1U-01M TR13
CMR1U-01M TR13 Price

CMR1U-01M TR13 Datasheet
CMR1U-01M TR13 Application

CMR1U-01M TR13 Replacement
CMR1U-01M TR13 Pdf

CMR1U-01M TR13 Pinout
CMR1U-01M TR13 Image

CMR1U-01M TR13 Picture
CMR1U-01M TR13 In Stock

CMR1U-01M TR13 Distributor
CMR1U-01M TR13 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
MOS INTEGRATED CIRCUIT CMOS LSI FOR 12lines X 24 columns CHARACTER DISPLAY ON SCREEN
2028
IC TXRX RS-485 8-SOIC
8110
IC PD FRONT END 802.3AF/AT 12DFN
14878
2.0 x 1.2mm SMD CHIP LED LAMPS
3259
FIXED IND 3.3UH 1.33A 110 MOHM
2688