Search
Filters

CMR1U-02M TR13

Part No :
CMR1U-02M TR13
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 200V 1A SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,064 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 013227-CMR1U-02M TR13
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The Central Semiconductor Corp CMR1U-02M TR13 is a Standard diodes, encapsulated in SMA Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 1V @ 1A, separately. The highest operating temperature of the CMR1U-02M TR13 is -65°C to 175°C. It can deliver 1A average rectified current and 5μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 013227-CMR1U-02M TR13
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CMR1U-02M TR13
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
CMR1U-02M TR13 Price

CMR1U-02M TR13 Datasheet
CMR1U-02M TR13 Application

CMR1U-02M TR13 Replacement
CMR1U-02M TR13 Pdf

CMR1U-02M TR13 Pinout
CMR1U-02M TR13 Image

CMR1U-02M TR13 Picture
CMR1U-02M TR13 In Stock

CMR1U-02M TR13 Distributor
CMR1U-02M TR13 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
1M × 8 CMOS FLASH MEMORY WITH FWH INTERFACE
61
IC SWITCH BUS OCTAL FET 20-VQFN
258
MOSFET N-CH 20V 3.6A SOT23-3
3952
1.1A, 35MHz Current Feedback Amplifier
3704
Wire-wound Chip Inductors
35
IC PLL CLOCK DRIVER 1.8V 52-BGA
58
CAP CER 100PF 16V C0G 01005
LOW POWER DIRECT CONVERSION TU
50
0.5-A, 42-V Input, Step-Down SWIFT Converter
150

Top Sellers