Search
Filters

CMS09

Part No : CMS09
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 30V 1A MFLAT
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 98,803 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Digi-Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 450mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 30V
Mounting SMD (SMT)
Case / Package M-FLAT (2.4x3.8)
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 202654-CMS09
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
The Toshiba Semiconductor and Storage CMS09 is a Schottky diodes, encapsulated in M-FLAT (2.4x3.8) Digi-Reel package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 30V and 450mV @ 1A, separately. The highest operating temperature of the CMS09 is -40°C to 150°C. It can deliver 1A average rectified current and 500μA @ 30V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Digi-Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 450mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 30V
Mounting SMD (SMT)
Case / Package M-FLAT (2.4x3.8)
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 202654-CMS09
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CMS09
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
CMS09 Price

CMS09 Datasheet
CMS09 Application

CMS09 Replacement
CMS09 Pdf

CMS09 Pinout
CMS09 Image

CMS09 Picture
CMS09 In Stock

CMS09 Distributor
CMS09 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
CMOS High Speed 8-Bit A/D Converter with Track/Hold Function
IC FIXED POINT DSP 532-FCBGA
24
AM Radio System for Electronically Tuned Radios
490
ULTRA 9 - CHANNEL SCSI TERMINATOR
512
512Kx16 bit Low Power Full CMOS Static RAM
776
PC CARD CONTROLLERS
67

Top Sellers