Search
Filters

CSD10060A

Part No :
CSD10060A
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 600V 16.5A TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,079 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Cree/Wolfspeed
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 16.5A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 10A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 200μA @ 600V
Capacitance @ Vr, F 550pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220-2
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 000296-CSD10060A
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The Cree/Wolfspeed CSD10060A is a Silicon Carbide Schottky diodes, encapsulated in TO-220-2 Tube/Rail package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.8V @ 10A, separately. The highest operating temperature of the CSD10060A is -55°C to 175°C. It can deliver 16.5A average rectified current and 200μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Cree/Wolfspeed
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 16.5A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 10A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 200μA @ 600V
Capacitance @ Vr, F 550pF @ 0V, 1MHz
Mounting Through Hole
Case / Package TO-220-2
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 000296-CSD10060A
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CSD10060A
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
CSD10060A Price

CSD10060A Datasheet
CSD10060A Application

CSD10060A Replacement
CSD10060A Pdf

CSD10060A Pinout
CSD10060A Image

CSD10060A Picture
CSD10060A In Stock

CSD10060A Distributor
CSD10060A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
P-Channel Enhancement-Mode Vertical DMOS FETs
200
POWER MOSFET THRU-HOLE (TO-254AA)
4
Low drop voltage regulator | IC REG LINEAR 5V 150MA 20SO
23
IC EEPROM 128KBIT 1MHZ 8SOIC
994

Top Sellers